ASTM International - ASTM C444M-03

Standard Specification for Perforated Concrete Pipe (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 2
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers perforated concrete pipe intended to be used for underdrainage.

1.2 This specification is the metric counterpart of Specification C 444.

abstract:

This specification covers perforated concrete pipe intended to be used for underdrainage. Pipe manufactured to this specification shall be of two classes, Type 1 and Type 2, describing two... View More

Document History

April 1, 2017
Standard Specification for Perforated Concrete Pipe (Metric) (Withdrawn 2021)
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage. 1.2 This specification is the SI companion to Specification C444. 1.3 This standard does not purport to...
June 1, 2009
Standard Specification for Perforated Concrete Pipe (Metric)
This specification covers perforated concrete pipe intended to be used for underdrainage. Pipe manufactured to this specification shall be of two classes, Type 1 and Type 2, describing two...
ASTM C444M-03
January 10, 2003
Standard Specification for Perforated Concrete Pipe (Metric)
This specification covers perforated concrete pipe intended to be used for underdrainage. Pipe manufactured to this specification shall be of two classes, Type 1 and Type 2, describing two...
January 1, 1995
Standard Specification for Perforated Concrete Pipe (Metric)
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage. 1.2 This specification is the metric counterpart of Specification C444.
Advertisement