ASTM International - ASTM D1570-95(2003)
Standard Test Methods for Sampling and Chemical Analysis of Fatty Alkyl Sulfates
| Organization: | ASTM International |
| Publication Date: | 15 April 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent fatty alkyl sulfates.
1.2 The procedures for sampling and analysis appear in the following order:
| Sections | |
| Sampling: | |
| Powders and Flakes Packed in Cans or Cartons | 4 |
| Powders and Flakes in Bulk | 5 |
| Liquids | 6 |
| Pastes | 7 |
| Preparation of Sample | 8 |
| Moisture by the Distillation Test Method | 11-14 |
| pH | 15 |
| Alkalinity | 16-19 |
| Alcohol-Soluble Matter | 20-22 |
| Alcohol-Insoluble Matter | 23 and 24 |
| Unsulfated Material | 25-28 |
| Combined Alcohols | 29-32 |
| Ester SO
3: | |
| Method A. Titration Test Method | 36 and 37 |
| Method B. Gravimetric Test Method | 38 and 39 |
| Sodium Sulfate | 40-43 |
| Chlorides Calculated as Sodium Chloride (NaCl) | 44-47 |
1.3 The values stated in either inch-pound or SI units are to be regarded separately as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.
abstract:
These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent fatty alkyl sulfates. The different procedure for sampling and chemical analysis of past, powder,... View More
Document History