ASTM International - ASTM D522-93a(2001)

Standard Test Methods for Mandrel Bend Test of Attached Organic Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 4
ICS Code (Organic coatings): 25.220.60
scope:

1.1 These test methods cover the determination of the resistance to cracking (flexibility) of attached organic coatings on substrates of sheet metal or rubber-type materials.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 15, 2008
Standard Test Methods for Mandrel Bend Test of Attached Organic Coatings
1.1 These test methods cover the determination of the resistance to cracking (flexibility) of attached organic coatings on substrates of sheet metal or rubber-type materials. 1.2 The values stated...
January 1, 2001
Standard Test Methods for Mandrel Bend Test of Attached Organic Coatings
1.1 These test methods cover the determination of the resistance to cracking (flexibility) of attached organic coatings on substrates of sheet metal or rubber-type materials. 1.2 The values stated in...
ASTM D522-93a(2001)
January 1, 2001
Standard Test Methods for Mandrel Bend Test of Attached Organic Coatings
1.1 These test methods cover the determination of the resistance to cracking (flexibility) of attached organic coatings on substrates of sheet metal or rubber-type materials. 1.2 The values stated in...
Advertisement