ASTM International - ASTM D4711-89(2003)

Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 May 1989
Status: inactive
Page Count: 3
ICS Code (Organic acids): 71.080.40
significance And Use:

Alkylbenzene sulfonic acids are important intermediates in the synthetic detergent industry and are defined under "alkyl benzene sulfonate" in Terminology D 459. This test method is suitable for... View More

scope:

1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

July 1, 2025
Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids
1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents. 1.2 The...
January 1, 2017
Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids
1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents. 1.2 The...
October 1, 2009
Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids
1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents. 1.2 The...
January 1, 1995
Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids
1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents. 1.2 This...
ASTM D4711-89(2003)
May 26, 1989
Standard Test Method for Sulfonic and Sulfuric Acids in Alkylbenzene Sulfonic Acids
1.1 This test method is applicable to the determination of sulfonic and sulfuric acids in branched and linear alkylbenzene sulfonic acids used as intermediates in synthetic detergents. 1.2 This...
Advertisement