ASTM International - ASTM D529-00
Standard Practice for Enclosed Carbon-Arc Exposures of Bituminous Materials
| Organization: | ASTM International |
| Publication Date: | 10 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers test conditions and procedures that are applicable when Practice G23 is employed for the exposure of bituminous roofing and waterproofing materials having a minimum softening point of approximately 200°F (95°C) as determined by Test Method D36.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >
Document History