ASTM International - ASTM F1077-95a(2002)
Standard Guide for Selection of Committee F16 Fastener Specifications
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This guide is intended to provide a rapid, easy to use method for identifying Committee F16 fastener specifications and their applicable marking requirements. Selection is made by product type (bolts, nuts, washers, etc.) and material (alloy steel, carbon steel, stainless steel, etc.) from Tables 1-5 as follows:
|
Table Number | ||
| Inch | Metric | |
| Ferrous Metals | ||
| Alloy Steel | 1 | 3 |
| Carbon Steel | 1 | 3 |
| Weathering Steel | 1 | 3 |
| Non Ferrous | ||
| Aluminum, CopperNickel, Titanium | 2 | 3 |
| Stainless Steels | 2 | 3 |
| Others | ||
| Coatings, Definitions, | ||
| Test Methods, Surface | 4 | 4 |
| Discontinuities | ||
| Marking | 5 | 5 |
1.2 Table size limitations and the need for simplicity prohibit identifying the exact grade, type, condition, etc., for all product/material combinations. The product specification must be reviewed prior to specifying fasteners on drawings or ordering to properly and completely identify the fastener, and its available variations.
Document History