ASTM International - ASTM D538-85(1997)

Standard Specification for Trisodium Phosphate (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 1
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This specification covers material suitable for various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a moderately strong alkaline material is desired.

1.2 This material may be hazardous if not properly managed.

1.3 Precautionary information for the safe use, storage, and disposal of this material should be preliminarily obtained from suppliers and others.

1.4 In case of personal accident with this material, apply appropriate first aid; telephone the nearest Poison Control Center for assistance, and get medical attention immediately.

Document History

ASTM D538-85(1997)
September 10, 1997
Standard Specification for Trisodium Phosphate (Withdrawn 2001)
1.1 This specification covers material suitable for various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a moderately strong alkaline material is...
Advertisement