ASTM International - ASTM D5793-95

Standard Test Method for Binding Sites Per Unit Length or Width of Pile Yarn Floor Coverings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Floor coverings): 97.150
scope:

1.1 This test method describes the measurement of the number of binding sites per unit length or width of machine-made, woven, knitted and tufted pile yarn covering both before and after adhesive backing application.

1.2 The values stated in SI units are to be regarded as the standard for all measurements. The inch-pound values are provided for information purposes only.

1.3 Determination of the number of binding sites per unit length or width of pile yarn floor covering previously was contained within Test Methods D 418. For user convenience Subcommittee D13.21 has subdivided Test Methods D 418 into separate standards, of which this test method is one.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Binding Sites per Unit Length or Width of Pile Yarn Floor Coverings
5.1 This test method is useful in quality and cost control during manufacture. Both appearance and performance of pile yarn floor coverings can be affected by the number of binding sites per length...
June 1, 2022
Standard Test Method for Binding Sites per Unit Length or Width of Pile Yarn Floor Coverings
5.1 This test method is useful in quality and cost control during manufacture. Both appearance and performance of pile yarn floor coverings can be affected by the number of binding sites per length...
January 1, 2018
Standard Test Method for Binding Sites per Unit Length or Width of Pile Yarn Floor Coverings
5.1 This test method is useful in quality and cost control during manufacture. Both appearance and performance of pile yarn floor coverings can be affected by the number of binding sites per length...
July 1, 2013
Standard Test Method for Binding Sites per Unit Length or Width of Pile Yarn Floor Coverings
1.1 This test method describes the measurement of the number of binding sites per unit length or width of machine-made, woven, knitted, and tufted pile yarn floor covering both before and after...
March 1, 2005
Standard Test Method for Binding Sites Per Unit Length or Width of Pile Yarn Floor Coverings
This test method is useful in quality and cost control during manufacture. Both appearance and performance of pile yarn floor coverings can be affected by the number of binding sites per length and...
October 1, 2003
Standard Test Method for Binding Sites Per Unit Length or Width of Pile Yarn Floor Coverings
1.1 This test method describes the measurement of the number of binding sites per unit length or width of machine-made, woven, knitted, and tufted pile yarn floor covering both before and after...
ASTM D5793-95
January 1, 1995
Standard Test Method for Binding Sites Per Unit Length or Width of Pile Yarn Floor Coverings
1.1 This test method describes the measurement of the number of binding sites per unit length or width of machine-made, woven, knitted and tufted pile yarn covering both before and after adhesive...
Advertisement