ASTM International - ASTM E689-95(2003)

Standard Reference Radiographs for Ductile Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 2
ICS Code (Irons): 77.080.10
scope:

1.1 These reference radiographs extend the application of reference radiographs for steel castings to ductile iron castings.

1.2 In some instances, reference radiographs for steel castings may not be entirely applicable to ductile cast iron material dependent upon design or other usage criteria. Refer to for guidance.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Reference Radiographs for Ductile Iron Castings
1.1 This standard extends the application of steel casting Reference Radiographs E446, E186, and E280 when performing film radiography and Digital Reference Images E2868 and E3030 when performing...
June 1, 2020
Standard Reference Radiographs for Ductile Iron Castings
1.1 This standard extends the application of steel casting Reference Radiographs E446, E186, and E280 when performing film radiography and Digital Reference Images E2868 and E3030 when performing...
September 1, 2015
Standard Reference Radiographs for Ductile Iron Castings
1.1 This standard extends the application of steel casting reference radiographs E446, E186, and E280 to ductile iron castings when determined appropriate for specific applications (see Section 4)....
January 1, 2010
Standard Reference Radiographs for Ductile Iron Castings
1.1 This standard extends the application of steel casting reference radiographs E446, E186, and E280 to ductile iron castings when determined appropriate for specific applications (see Section 4)....
January 1, 2004
Standard Reference Radiographs for Ductile Iron Castings
1.1 These reference radiographs extend the application of reference radiographs for steel castings to ductile iron castings. 1.2 In some instances, reference radiographs for steel castings may not be...
ASTM E689-95(2003)
June 10, 2003
Standard Reference Radiographs for Ductile Iron Castings
1.1 These reference radiographs extend the application of reference radiographs for steel castings to ductile iron castings. 1.2 In some instances, reference radiographs for steel castings may not be...
December 10, 1999
Standard Reference Radiographs for Ductile Iron Castings
1.1 These reference radiographs extend the application of reference radiographs for steel castings to ductile iron castings. 1.2 In some instances, reference radiographs for steel castings may not...
Advertisement