ASTM International - ASTM D566-02

Standard Test Method for Dropping Point of Lubricating Grease

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

In general, the dropping point is the temperature at which the grease passes from a semisolid to a liquid state under the conditions of test. This change in state is typical of greases containing... View More

scope:

1.1 This test method covers the determination of the dropping point of lubricating grease.

1.2 This test method is not recommended for use at bath temperatures above 288°C. For higher temperatures Test Method D2265 should be used.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 6.4 and 8.1.

Document History

May 1, 2020
Standard Test Method for Dropping Point of Lubricating Grease (Withdrawn 2023)
1.1 This test method covers the determination of the dropping point of lubricating grease. 1.2 This test method is not recommended for use at bath temperatures above 288 °C. For higher temperatures...
May 1, 2017
Standard Test Method for Dropping Point of Lubricating Grease
1.1 This test method covers the determination of the dropping point of lubricating grease. 1.2 This test method is not recommended for use at bath temperatures above 288 °C. For higher temperatures...
April 1, 2016
Standard Test Method for Dropping Point of Lubricating Grease
1.1 This test method covers the determination of the dropping point of lubricating grease. 1.2 This test method is not recommended for use at bath temperatures above 288 °C. For higher temperatures...
April 15, 2009
Standard Test Method for Dropping Point of Lubricating Grease
In general, the dropping point is the temperature at which the grease passes from a semisolid to a liquid state under the conditions of test. This change in state is typical of greases containing as...
April 10, 2002
Standard Test Method for Dropping Point of Lubricating Grease
1.1 This test method covers the determination of the dropping point of lubricating grease. 1.2 This test method is not recommended for use at bath temperatures above 288°C. For higher temperatures...
ASTM D566-02
April 10, 2002
Standard Test Method for Dropping Point of Lubricating Grease
In general, the dropping point is the temperature at which the grease passes from a semisolid to a liquid state under the conditions of test. This change in state is typical of greases containing as...
April 10, 2002
Standard Test Method for Dropping Point of Lubricating Grease
1.1 This test method covers the determination of the dropping point of lubricating grease. 1.2 This test method is not recommended for use at bath temperatures above 288°C. For higher temperatures...
January 1, 1976
Standard Test Method for Dropping Point of Lubricating Grease
A description is not available for this item.
January 1, 1976
Standard Test Method for Dropping Point Of Lubricating Grease
A description is not available for this item.
Advertisement