ASTM International - ASTM C1080-98(2003)

Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 3
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels.

Note 1-Asbestos-cement pipes are covered in Specifications C 296 and C 428; and asbestos-cement heat exchange fill products are covered in Specification C 1082 for flat fill and Specification C 1081 for corrugated fill.

1.2 The following classes of products are covered:

ParagraphClassifications
Drift eliminators or demistersClasses 1, 2 and 3
LouversClasses 1 and 2
Casing panelsClasses 1 and 2
Asbestos-cement pressure pipesClasses 100, 150, and 200
Asbestos-cement nonpressure or gravity drainage pipesClasses 1500, 2400, 3300, 4000, and 5000

1.2.1 Products cured at atmospheric pressure or by autoclaving are covered.

1.3 The values stated in the SI system are to be regarded as the standard. The inch-pound units in parentheses are provided for information only.

1.4 The following safety hazards caveat pertains only to the test method portion of this specification (Section 5: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers (Withdrawn 2019)
1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note 1: Asbestos-cement pipes are covered in Specifications C296 and C428; and asbestos-cement...
May 1, 2008
Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers
1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note 1—Asbestos-cement pipes are covered in Specifications C 296 and C 428 ; and asbestos-cement...
ASTM C1080-98(2003)
January 10, 2003
Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers
1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note 1—Asbestos-cement pipes are covered in Specifications C 296 and C 428; and asbestos-cement...
January 10, 2003
Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers
1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note 1—Asbestos-cement pipes are covered in Specifications C 296 and C 428; and asbestos-cement...
September 10, 1998
Standard Specification for Asbestos-Cement Products Other Than Fill For Cooling Towers
1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note-Asbestos-cement pipes are covered in Specifications C296 and C428; and asbestos-cement heat...
Advertisement