ASTM International - ASTM C725-90(2003)

Standard Specification for Semidense Mineral Fiber Siding

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 4
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings are nailable with or without prepunched holes.

1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2014
Standard Specification for Semidense Mineral Fiber Siding (Withdrawn 2019)
1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings...
May 1, 2008
Standard Specification for Semidense Mineral Fiber Siding
1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings...
January 10, 2003
Standard Specification for Semidense Mineral Fiber Siding
1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings...
ASTM C725-90(2003)
January 10, 2003
Standard Specification for Semidense Mineral Fiber Siding
1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings...
June 10, 1998
Standard Specification for Semidense Mineral Fiber Siding
1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide the weather-exposed sidewall surfaces of buildings. These sidings are nailable with...
Advertisement