ASTM International - ASTM B368-97(2003)e1

Standard Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 4
ICS Code (Corrosion of metals): 77.060
significance And Use:

The CASS test is widely employed and is useful for specification acceptance, simulated service evaluation, manufacturing control, and research and development. It was developed specifically for... View More

scope:

1.1 This method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or exposure periods to be used for a specific product, nor the interpretation to be given to the results.

1.2 This method is applicable to evaluating the corrosive performance of decorative copper/nickel/chromium or nickel/chromium coatings on steel, zinc alloys, aluminum alloys, and plastics designed for severe service. It is also applicable to the testing of anodized aluminum. The suitability of this test and correlation of results with service experience should be determined before it is specified for coating systems or materials other than those mentioned in this paragraph.

Note 1-The following standards are not requirements. They are referenced for information only: Practices B 537 and E 50, Specifications B 456 and B 604, and Test Method B 602.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For more specific safety precautionary information see 8.1.

Document History

April 1, 2021
Standard Test Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen...
May 1, 2014
Standard Test Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen...
April 15, 2009
Standard Test Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen...
ASTM B368-97(2003)e1
May 10, 2003
Standard Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
1.1 This method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or...
January 1, 1997
Standard Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
1.1 This method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or...
Advertisement