ASTM International - ASTM D1669-03
Standard Practice for Preparation of Test Panels for Accelerated and Outdoor Weathering of Bituminous Coatings
| Organization: | ASTM International |
| Publication Date: | 10 July 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This practice covers a procedure for the preparation of accelerated and outdoor weathering test panels of bituminous coatings. It is considered suitable for the preparation of film thicknesses in the range from 0.25 to 2.54 mm (0.010 to 0.100 in.).
1.2 The values stated in SI units are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History