ASTM International - ASTM D4986-03
Standard Test Method for Horizontal Burning Characteristics of Cellular Polymeric Materials
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Cellular materials): | 83.100 |
significance And Use:
This test method provides a means of measuring the time and extent of burning for cellular polymeric materials. It also provides a means of measuring burning rates for materials that continue to... View More
scope:
1.1 This fire-test-response test method describes a small-scale horizontally oriented burning test procedure for comparing the relative rate of burning and the extent and time of burning of cellular polymeric materials having a density less than 250 kg/m3.
1.2 The classification system described in the Appendix X1 is intended for quality assurance and the preselection of component materials for products.
1.3 This standard measures and describes the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Note 3.
Note 1-This test method and ISO 9772 are technically equivalent.
Document History