ASTM International - ASTM F2294-03

Standard Practice for Determining the Writeability of Print Media

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 2
ICS Code (Materials for graphic technology): 37.100.20
significance And Use:

In practical applications, customers often write information on the face side and back side of print media using various writing implements. It is desirable that that the writing implements write... View More

scope:

1.1 This practice covers a method for determining the writeability of print media.

1.2 Writeability is determined by writing on the face side and backside of print media with a variety of writing implements and visually assessing the writing quality and the propensity of the writing material to smear.

1.3 This practice can be used to evaluate the writeability of a variety of print media including inkjet media, electrophotographic media, silver halide media and printing paper.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2009
Standard Practice for Determining the Writeability of Print Media (Withdrawn 2017)
In practical applications, customers often write information on the face side and back side of print media using various writing implements. It is desirable that that the writing implements write...
ASTM F2294-03
June 10, 2003
Standard Practice for Determining the Writeability of Print Media
In practical applications, customers often write information on the face side and back side of print media using various writing implements. It is desirable that that the writing implements write...
Advertisement