ASTM International - ASTM C931/C931M-03

Standard Specification for Exterior Gypsum Soffit Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 3
scope:

1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water.

Note 1-Specification C 840 contains application procedures for exterior gypsum soffit board.

1.2 The values stated in either inch-pound units or SI (metric) are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Values from the two systems shall not be combined.

1.3 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

January 1, 2004
Standard Specification for Exterior Gypsum Soffit Board
1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water. Note...
ASTM C931/C931M-03
June 10, 2003
Standard Specification for Exterior Gypsum Soffit Board
1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water. Note...
November 10, 2002
Standard Specification for Exterior Gypsum Soffit Board
1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water. Note...
May 10, 2001
Standard Specification for Exterior Gypsum Soffit Board
1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water. Note...
May 10, 2001
Standard Specification for Exterior Gypsum Soffit Board
1.1 This specification covers exterior gypsum soffit board, designed to be used for exterior soffits and carport ceilings that are completely protected from contact with liquid water. Note...
Advertisement