ASTM International - ASTM F1259M-96(2003)

Standard Guide for Design of Flat, Straight-Line Test Structures for Detecting Metallization Open-Circuit or Resistance-Increase Failure Due to Electromigration [Metric] (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1996
Status: inactive
Page Count: 2
significance And Use:

This guide is intended for the design of test structures used in measuring the median-time-to-failure and sigma (see Test Method F 1260M) of metallizations fabricated in ways that are of... View More

scope:

1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F 1260M, to characterize the failure distribution of interconnect metallizations that fail due to electromigration.

1.2 This guide is restricted to structures with a straight test line on a flat surface that are used to detect failures due to an open-circuit or a percent-increase in resistance of the test line.

1.3 This guide is not intended for testing metal lines whose widths are approximately equal to or less than the estimated mean size of the metal grains in the metallization line.

1.4 This guide is not intended for test structures used to detect random defects in a metallization line.

1.5 Metallizations tested and characterized are those that are used in microelectronic circuits and devices.

Document History

ASTM F1259M-96(2003)
June 10, 1996
Standard Guide for Design of Flat, Straight-Line Test Structures for Detecting Metallization Open-Circuit or Resistance-Increase Failure Due to Electromigration [Metric] (Withdrawn 2009)
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F 1260M, to characterize the failure distribution of interconnect...
January 1, 1996
Standard Guide for Design of Flat, Straight-Line Test Structures for Detecting Metallization Open-Circuit or Resistance-Increase Failure Due to Electromigration [Metric]
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F 1260, to characterize the failure distribution of interconnect...
Advertisement