DS/EN 60651+A1

Sound level meters

inactive
Organization: DS
Publication Date: 24 October 1995
Status: inactive
Page Count: 77
ICS Code (Electroacoustics): 17.140.50
scope:

This standard describes instruments (sound level meters) for the measurement of certain frequency and time weighted sound pressure levels. This standard specifies sound level meters of four degrees of precision, designated Types 0, 1, 2 and 3. The specifications for Types 0, 1, 2 and 3 sound level meters have the same centre values and differ only in the tolerances allowed. Tolerances generally broaden as the type number increases and differ for the various types to a degree which affects manufacturing costs significantly.

Document History

August 21, 2001
Sound level meters
This amendment specifies requirements for sound level meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency...
DS/EN 60651+A1
October 24, 1995
Sound level meters
This standard describes instruments (sound level meters) for the measurement of certain frequency and time weighted sound pressure levels. This standard specifies sound level meters of four degrees...

References

Advertisement