ASTM International - ASTM D5503-94(2003)

Standard Practice for Natural Gas Sample-Handling and Conditioning Systems for Pipeline Instrumentation

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 5
significance And Use:

A well-designed sample-handling and conditioning system is essential to the accuracy and reliability of pipeline instruments. Approximately 70 % of the problems encountered are associated with the... View More

scope:

1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the sample-handling and conditioning system depends upon the operating conditions and stream composition.

1.2 This practice is intended for single-phase mixtures that vary in composition. A representative sample cannot be obtained from a two-phase stream.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in SI units are to be regarded as standard. The values stated in English units are for information only.

Document History

October 1, 2024
Standard Practice for Natural Gas Sample-Handling and Conditioning Systems for Pipeline Instrumentation
1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the...
December 1, 2008
Standard Practice for Natural Gas Sample-Handling and Conditioning Systems for Pipeline Instrumentation (Withdrawn 2017)
1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the...
ASTM D5503-94(2003)
May 10, 2003
Standard Practice for Natural Gas Sample-Handling and Conditioning Systems for Pipeline Instrumentation
1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the...
May 10, 1999
Standard Practice for Natural Gas Sample-Handling and Conditioning Systems for Pipeline Instrumentation
1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, etc.). The selection of the sample-handling...
Advertisement