ASTM International - ASTM D681-87(1993)e1

Standard Specification for Jute Rove and Plied Yarn for Electrical and Packing Purposes (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 4
ICS Code (Yarns): 59.080.20
scope:

1.1 This specification covers tolerances for jute single and plied rove and jute plied yarns, both treated and untreated products, designed for electrical and packing purposes.

1.2 Tolerances for the various properties and the test methods upon which the tolerances are based are included in the following sections:

Properties Tolerances Test Methods Yarn or Rove Number 4 12 Breaking Load (Strength)---Single Strand 5 13 Twist 6, 7 14 Extractable Matter with Organic Solvents 8 15

1.3 The following hazards caveat pertains only to the test method portion, Sections 12, 13, 14, and 15, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 15.4.

Document History

ASTM D681-87(1993)e1
January 1, 1993
Standard Specification for Jute Rove and Plied Yarn for Electrical and Packing Purposes (Withdrawn 2000)
1.1 This specification covers tolerances for jute single and plied rove and jute plied yarns, both treated and untreated products, designed for electrical and packing purposes. 1.2 Tolerances for...
Advertisement