ASTM International - ASTM D692-00
Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
| Organization: | ASTM International |
| Publication Date: | 10 July 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Road construction): | 93.080.10 |
scope:
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate suitable for use in bituminous paving mixtures, as described in Specifications D3515 or D4215.
Note 1--Other slags having demonstrated a satisfactory service record may be used.
1.2 The values stated in SI units are to be regarded as standard. Inch-pound units, shown in parentheses, are for information only.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
Document History