ASTM International - ASTM C1185-03
Standard Test Methods for Sampling and Testing Non-Asbestos Fiber-Cement Flat Sheet, Roofing and Siding Shingles, and Clapboards
| Organization: | ASTM International |
| Publication Date: | 10 July 2003 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1.1 These test methods cover sampling and testing of non-asbestos fiber-cement flat sheets, roofing shingles, siding shingles, and clapboards. These products may be smooth or surface textured. These test methods are utilized in evaluating products cited in Specifications C 1186, C 1225, C 1288, and C 1325.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History