ASTM International - ASTM D6953-03
Standard Test Method for Determination of Antioxidants and Erucamide Slip Additives in Polyethylene Using Liquid Chromatography (LC)
| Organization: | ASTM International |
| Publication Date: | 10 July 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
significance And Use:
Separation and identification of stabilizers used in the manufacture of polyethylene resins are necessary in order to correlate performance properties with polymer composition. This test method... View More
scope:
1.1 This test method covers a liquid-chromatograph
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 9.
Note 1-There is no equivalent ISO standard.
Document History