ASTM International - ASTM E1136-93(2003)

Standard Specification for A Radial Standard Reference Test Tire

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 1993
Status: inactive
Page Count: 4
ICS Code (Road vehicle tyres): 83.160.10
scope:

1.1 This specification covers the general requirements for a radial-ply standard reference test tire. The tire covered by this specification is primarily for use as a reference for tire traction performance evaluations, but may also be used for other evaluations, such as pavement roughness, noise, or other tests that require a reference tire.

1.2 This specification also provides a standard design of certified construction, accurate dimensions, and specifies a means of storage.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers the general requirements for a radial-ply standard reference test tire for use as a reference for tire traction performance evaluations and for other evaluations, such as... View More

Document History

October 1, 2019
Standard Specification for P195/75R14 Radial Standard Reference Test Tire (Withdrawn 2026)
1.1 This specification covers the general requirements for the P195/75R14 radial standard reference test tire. The tire covered by this specification is primarily for use as a reference tire for...
October 1, 2017
Standard Specification for P195/75R14 Radial Standard Reference Test Tire
1.1 This specification covers the general requirements for the P195/75R14 radial standard reference test tire. The tire covered by this specification is primarily for use as a reference tire for...
August 15, 2014
Standard Specification for P195/75R14 Radial Standard Reference Test Tire
1.1 This specification covers the general requirements for the P195/75R14 radial standard reference test tire. The tire covered by this specification is primarily for use as a reference tire for...
April 1, 2010
Standard Specification for P195/75R14 Radial Standard Reference Test Tire
This specification covers the general requirements for a radial-ply standard reference test tire for use as a reference for tire traction performance evaluations and for other evaluations, such as...
December 10, 1998
Standard Specification for A Radial Standard Reference Test Tire
1.1 This specification covers the general requirements for a radial-ply standard reference test tire. The tire covered by this specification is primarily for use as a reference for tire traction...
ASTM E1136-93(2003)
March 15, 1993
Standard Specification for A Radial Standard Reference Test Tire
This specification covers the general requirements for a radial-ply standard reference test tire for use as a reference for tire traction performance evaluations and for other evaluations, such as...
Advertisement