ASTM International - ASTM D711-89(1998)
Standard Test Method for No-Pick-Up Time of Traffic Paint
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
1.1 This test method covers a laboratory test for determining the no-pick-up time of a traffic paint by a rubber wheel.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History