ASTM International - ASTM C1559-03

Standard Test Method for Determining Wicking of Glass Fiber Blanket Insulation (Aircraft Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 3
ICS Code (Rubber and plastics): 49.025.40
scope:

1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, glass fiber blanket insulation to wick water.

1.2 The wicking characteristics of materials may be affected by environmental conditions such as temperature and humidity. Values obtained as a result of this test method may not adequately describe the wicking characteristics of materials subject to conditions other than those indicated in the test method.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2021
Standard Test Method for Determining Wicking of Fibrous Glass Blanket Insulation (Aircraft Type)
1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, fibrous glass blanket insulation to wick water. 1.2 The wicking characteristics of materials can be...
March 1, 2015
Standard Test Method for Determining Wicking of Fibrous Glass Blanket Insulation (Aircraft Type)
1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, fibrous glass blanket insulation to wick water. 1.2 The wicking characteristics of materials can be...
May 1, 2009
Standard Test Method for Determining Wicking of Glass Fiber Blanket Insulation (Aircraft Type)
1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, fibrous glass blanket insulation to wick water. 1.2 The wicking characteristics of materials may be...
September 1, 2004
Standard Test Method for Determining Wicking of Glass Fiber Blanket Insulation (Aircraft Type)
1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, glass fiber blanket insulation to wick water. 1.2 The wicking characteristics of materials may be...
ASTM C1559-03
June 10, 2003
Standard Test Method for Determining Wicking of Glass Fiber Blanket Insulation (Aircraft Type)
1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, glass fiber blanket insulation to wick water. 1.2 The wicking characteristics of materials may be...
Advertisement