ASTM International - ASTM D5640-95(2003)

Standard Guide for Selection of Weirs and Flumes for Open-Channel Flow Measurement of Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 7
significance And Use:

Each type of weir and flume possesses advantages and disadvantages relative to the other types when it is considered for a specific application; consequently, the selection process often involves... View More

scope:

1.1 This guide covers recommendations for the selection of weirs and flumes for the measurement of the volumetric flow rate of water and wastewater in open channels under a variety of field conditions.

1.2 This guide emphasizes the weirs and flumes for which ASTM standards are available, namely, thin-plate weirs, broad-crested weirs, Parshall flumes, and Palmer-Bowlus (and other long-throated) flumes. However, reference is also made to other measurement devices and methods that may be useful in specific situations.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2014
Standard Guide for Selection of Weirs and Flumes for Open-Channel Flow Measurement of Water (Withdrawn 2023)
1.1 This guide covers recommendations for the selection of weirs and flumes for the measurement of the volumetric flow rate of water and wastewater in open channels under a variety of field...
October 1, 2008
Standard Guide for Selection of Weirs and Flumes for Open-Channel Flow Measurement of Water
1.1 This guide covers recommendations for the selection of weirs and flumes for the measurement of the volumetric flow rate of water and wastewater in open channels under a variety of field...
ASTM D5640-95(2003)
June 10, 2003
Standard Guide for Selection of Weirs and Flumes for Open-Channel Flow Measurement of Water
1.1 This guide covers recommendations for the selection of weirs and flumes for the measurement of the volumetric flow rate of water and wastewater in open channels under a variety of field...
June 10, 1999
Standard Guide for Selection of Weirs and Flumes for Open-Channel Flow Measurement of Water
1.1 This guide covers recommendations for selection of weirs and flumes for the measurement of the volumetric flow rate of water and wastewater in open channels under a variety of field conditions....
Advertisement