ASTM International - ASTM D740-94(2001)

Standard Specification for Methyl Ethyl Ketone

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
ICS Code (Aldehydes and ketones): 71.080.80
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as chemical intermediates.

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

Document History

January 1, 2026
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
April 1, 2019
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
November 1, 2011
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
May 15, 2005
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
ASTM D740-94(2001)
January 1, 2001
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
January 1, 2001
Standard Specification for Methyl Ethyl Ketone
1.1 This specification covers two types of methyl ethyl ketone that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as...
Advertisement