ASTM International - ASTM D770-95(1999)

Standard Specification for Isopropyl Alcohol

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers isopropyl alcohol (99% grade).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

January 1, 2026
Standard Specification for Isopropyl Alcohol
1.1 This specification covers isopropyl alcohol (99?% grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
April 1, 2019
Standard Specification for Isopropyl Alcohol
1.1 This specification covers isopropyl alcohol (99?% grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
November 1, 2011
Standard Specification for Isopropyl Alcohol
1.1 This specification covers isopropyl alcohol (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
May 15, 2005
Standard Specification for Isopropyl Alcohol
1.1 This specification covers isopropyl alcohol (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
ASTM D770-95(1999)
December 10, 1999
Standard Specification for Isopropyl Alcohol
1.1 This specification covers isopropyl alcohol (99% grade). 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of...
Advertisement