ASTM International - ASTM E1131-03

Standard Test Method for Compositional Analysis by Thermogravimetry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2003
Status: inactive
Page Count: 5
significance And Use:

This test method is intended for use in quality control, material screening, and related problem solving where a compositional analysis is desired or a comparison can be made with a known material... View More

scope:

1.1 This test method provides a general technique incorporating thermogravimetry to determine the amount of highly volatile matter, medium volatile matter, combustible material, and ash content of compounds. This test method will be useful in performing a compositional analysis in cases where agreed upon by interested parties.

1.2 This test method is applicable to solids and liquids.

1.3 The temperature range of test is typically room temperature to 1000°C. Composition between 1 and 100 weight % of individual components may be determined.

1.4 This test method utilizes an inert and reactive gas environment.

1.5 Computer or electronic-based instruments, techniques, or data treatment equivalent to this test method may also be used.

Note 1-Users of this test method are expressly advised that all such instruments or techniques may not be equivalent. It is the responsibility of the user of this test method to determine the necessary equivalency prior to use.

1.6 SI units are the standard.

1.7 This standard is related ISO 11358 but is more detailed and specific.

1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2020
Standard Test Method for Compositional Analysis by Thermogravimetry
1.1 This test method provides a general technique incorporating thermogravimetry to determine the amount of highly volatile matter, medium volatile matter, combustible material, and ash content of...
March 15, 2014
Standard Test Method for Compositional Analysis by Thermogravimetry
5.1 This test method is intended for use in quality control, material screening, and related problem solving where a compositional analysis is desired or a comparison can be made with a known...
September 1, 2008
Standard Test Method for Compositional Analysis by Thermogravimetry
This test method is intended for use in quality control, material screening, and related problem solving where a compositional analysis is desired or a comparison can be made with a known material of...
ASTM E1131-03
March 10, 2003
Standard Test Method for Compositional Analysis by Thermogravimetry
This test method is intended for use in quality control, material screening, and related problem solving where a compositional analysis is desired or a comparison can be made with a known material of...
June 10, 1998
Standard Test Method for Compositional Analysis by Thermogravimetry
1.1 This test method is intended to provide a general technique incorporating thermogravimetry to determine the amount of highly volatile matter, medium volatile matter, combustible material, and ash...
Advertisement