ASTM International - ASTM B926-03

Standard Method for Pinhole Determination in Aluminum and Aluminum Alloy Plain Foil by Means of a Light Table

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 2
ICS Code (Aluminium and aluminium alloys): 77.120.10
significance And Use:

Foil in thickness of about 0.002 in. (0.05 mm) and heavier is virtually free of pinholes. With decrease in thickness, the number of pinholes may increase.

This method is provided to develop... View More

scope:

1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and a darkened inspection area.

1.2 This method may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Method for Pinhole Determination in Aluminum and Aluminum Alloy Plain Foil by Means of a Light Table
1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and a darkened...
December 1, 2017
Standard Method for Pinhole Determination in Aluminum and Aluminum Alloy Plain Foil by Means of a Light Table
1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and a darkened...
December 1, 2009
Standard Method for Pinhole Determination in Aluminum and Aluminum Alloy Plain Foil by Means of a Light Table
1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and a darkened...
ASTM B926-03
April 10, 2003
Standard Method for Pinhole Determination in Aluminum and Aluminum Alloy Plain Foil by Means of a Light Table
1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and a darkened...
Advertisement