ASTM International - ASTM C139-03

Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 2
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers solid precast segmental concrete masonry units made from a mixture of portland cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The units are intended for use in the construction of catch basins and manholes.

1.2 The text of this standard referenced notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

July 1, 2025
Standard Specification for Dry-Cast Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers dry-cast solid precast segmental concrete masonry units machine-made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of...
December 1, 2023
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
December 15, 2022
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
June 1, 2017
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
December 1, 2014
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
December 1, 2011
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
May 15, 2005
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
May 15, 2005
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from hydraulic cement, water, and suitable mineral aggregates, with or without the inclusion of other materials. The...
ASTM C139-03
June 10, 2003
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from a mixture of portland cement, water, and suitable mineral aggregates, with or without the inclusion of other...
August 10, 2001
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from a mixture of portland cement, water, and suitable mineral aggregates, with or without the inclusion of other...
August 10, 2001
Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
1.1 This specification covers solid precast segmental concrete masonry units made from a mixture of portland cement, water, and suitable mineral aggregates, with or without the inclusion of other...
January 1, 1973
Standard Specification for Concrete Masonry Units For Construction Of Catch Basins And Manholes
A description is not available for this item.
Advertisement