ASTM International - ASTM D5771-03

Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2003
Status: inactive
Page Count: 6
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic instrument using an optical device.

1.2 This test method covers the range of temperatures from -40 to +49°C with temperature resolution of 0.1°C.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Optical Detection Stepped Cooling Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic...
June 1, 2020
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Optical Detection Stepped Cooling Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic...
May 1, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Optical Detection Stepped Cooling Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic...
April 1, 2015
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
5.1 For petroleum products and biodiesel fuels, the cloud point is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters...
April 15, 2012
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
For petroleum products and biodiesel fuels, the cloud point is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used...
May 1, 2010
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
For petroleum products and biodiesel fuels, the cloud point is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used...
July 1, 2005
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
For petroleum products and biodiesel fuels, the cloud point is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used...
April 1, 2004
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic instrument using an...
ASTM D5771-03
July 10, 2003
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic instrument using an...
April 10, 2002
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, by an automatic instrument using an...
January 1, 1995
Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
1.1 This test method describes the determination of the cloud point of petroleum products that are transparent in layers 40 mm in thickness, by an automatic instrument using an optical device. 1.2...
Advertisement