ASTM International - ASTM D3263-03

Standard Test Methods for Corrosivity of Solvent Systems for Removing Water-Formed Deposits (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2003
Status: inactive
Page Count: 8
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

Test Method A is necessary because the corrosivity of a solvent system can be detrimental to the equipment being cleaned. It is used to compare the corrosivity of various solvent systems and to... View More

scope:

1.1 These test methods cover the determination of corrosivity of solvent systems used to remove water-formed deposits from the metal and alloy surfaces of water handling equipment. Four test methods are given as follows:

Sections
Test Method A-Corrosivity in the Absence of Deposits10 to 15
Test Method B-Corrosivity in the Presence of Selected Ions 16 to 21
Test Method C-Corrosivity with Magnetite-Coated SteelSpecimens 22 to 28
Test Method D-Corrosivity with Deposit-Coated Specimens29 to 35

1.2 Test Methods A and B provide for corrosivity testing under either static immersion or dynamic conditions.

1.3 Test Methods C and D are procedures applicable for corrosivity testing under static immersion conditions only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3263-03
August 10, 2003
Standard Test Methods for Corrosivity of Solvent Systems for Removing Water-Formed Deposits (Withdrawn 2008)
Test Method A is necessary because the corrosivity of a solvent system can be detrimental to the equipment being cleaned. It is used to compare the corrosivity of various solvent systems and to...
June 10, 1999
Standard Test Methods for Corrosivity of Solvent Systems for Removing Water-Formed Deposits
1.1 These test methods cover the determination of corrosivity of solvent systems used to remove water-formed deposits from the metal and alloy surfaces of water handling equipment. Four test methods...
Advertisement