ASTM International - ASTM D787-96(2003)

Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2003
Status: inactive
Page Count: 3
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for special applications.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following precautionary statement pertains only to the Test Methods portion, Section 10 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no equivalent or similar ISO standard.

abstract:

This specification covers the standard requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not however include special... View More

Document History

July 1, 2026
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
April 1, 2018
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
August 1, 2012
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
September 1, 2009
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
ASTM D787-96(2003)
July 10, 2003
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
April 10, 1996
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for...
Advertisement