ASTM International - ASTM D861-01a

Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 2
ICS Code (Yarns): 59.080.20
scope:

1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also applicable to other textile materials, including yarn intermediates (slivers, rovings, tops, etc.), single or plied yarns, cords, and threads.

Note 1-The mass per unit length concept of linear density is applicable to any material which has a high ratio of length to cross section.

1.2 Conversion factors for various indirect and direct yarn numbers to exact tex equivalents can be found in Standard Tables D 2260.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2024
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
June 1, 2024
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
July 1, 2018
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
July 1, 2013
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
4.1 The tex system has been approved for general use by the International Organization for Standardization, Technical Committee 38 on Textiles (ISO/TC 38), which has also recommended a list of...
January 1, 2007
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
The tex system has been approved for general use by the International Organization for Standardization, Technical Committee 38 on Textiles (ISO/TC 38), which has also recommended a list of rounded...
September 10, 2001
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
ASTM D861-01a
September 10, 2001
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
September 10, 2001
Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
1.1 This practice covers the use of the tex system to designate the linear density (number, or count) of fibers and of yarns made from any type of fiber or combination of fibers. It is also...
Advertisement