ASTM International - ASTM D871-96

Standard Test Methods of Testing Cellulose Acetate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1996
Status: inactive
Page Count: 12
ICS Code (Pulps): 85.040
scope:

1.1 These test methods cover procedures for testing cellulose acetate.

1.2 The test procedures appear in the following sections:

Sections Ash 8 and 11 Color and Haze 68 to 72 Combined Acetyl or Acetic Acid Content Test Method A. Solution Method 17, 19 to 23 Test Method B. Heterogeneous Saponification Method 17, 24 to 26 Free Acidity 12 to 16 Heat Stability 47 to 56 Hydroxyl Content 27 to 33 Intrinsic Viscosity 57 to 62 Moisture Content 4 and 7 Primary Hydroxyl Content 34 to 39 Sulfur or Sulfate Content 40 to 45 Viscosity 63 and 66

Document History

February 1, 2026
Standard Test Methods of Testing Cellulose Acetate
1.1 These test methods cover procedures for testing cellulose acetate. 1.2 The test procedures appear in the following sections:   Sections Ash  8 to 11 Color and Haze 67 to 72 Combined Acetyl or...
January 1, 2019
Standard Test Methods of Testing Cellulose Acetate
1.1 These test methods cover procedures for testing cellulose acetate. 1.2 The test procedures appear in the following sections:   Sections Ash  8 to 11 Color and Haze 67 to 72 Combined...
June 1, 2010
Standard Test Methods of Testing Cellulose Acetate
Moisture content of the cellulose ester can be used to estimate the dry weight of the cellulose ester. Since cellulose esters are desiccants, their moisture content can vary greatly depending on...
June 1, 2004
Standard Test Methods of Testing Cellulose Acetate
1.1 These test methods cover procedures for testing cellulose acetate. 1.2 The test procedures appear in the following sections: Sections Ash to Color and Haze to Combined Acetyl or Acetic Acid...
ASTM D871-96
November 10, 1996
Standard Test Methods of Testing Cellulose Acetate
1.1 These test methods cover procedures for testing cellulose acetate. 1.2 The test procedures appear in the following sections: Sections Ash 8 and 11 Color and Haze 68 to 72 Combined Acetyl or...
Advertisement