ASTM International - ASTM D873-99a

Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions.

Note 1-This test method is not intended for determining the stability of fuel components, particularly those with a high percentage of low boiling unsaturated compounds, as these may cause explosive conditions within the apparatus. Note 2-For the measurement of the oxidation stability (induction period) of motor gasoline, refer to Test Method D525.

1.2 The accepted SI unit of pressure is the kilo pascal (kPa); pound per square inch (psi) values are provided in parentheses for information.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method3 covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. (Warning—This test...
April 1, 2018
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method2 covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. (Warning—This test...
June 1, 2012
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method2 covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. (Warning—This test...
November 1, 2007
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. (Warning—This test...
December 10, 2002
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. (Warning—This test...
ASTM D873-99a
June 10, 1999
Standard Test Method for Oxidation Stability of Aviation Fuels (Potential Residue Method)
1.1 This test method covers the determination of the tendency of aviation reciprocating, turbine, and jet engine fuels to form gum and deposits under accelerated aging conditions. Note 1-This test...
Advertisement