ASTM International - ASTM D883-00
Standard Terminology Relating to Plastics
| Organization: | ASTM International |
| Publication Date: | 10 August 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Rubber and plastics industries (Vocabularies)): | 01.040.83 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
1.1 This terminology covers definitions of technical terms used in the plastics industry. Terms that are generally understood or adequately defined in other readily available sources are not included.
1.2 When a term is used in an ASTM document for which Committee D20 is responsible it is included only when judged, after review, by Subcommittee D20.92 to be a generally usable term.
1.3 Definitions that are identical to those published by another standards body are identified with the abbreviation of the name of the organization; for example, IUPAC is the International Union of Pure and Applied Chemistry.
1.4 A definition is a single sentence with additional information included in discussion notes. It is reviewed every 5 years; the year of last review is appended.
1.5 For literature related to plastics terminology, see Appendix X1.