ASTM International - ASTM A204/A204M-03

Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2003
Status: inactive
Page Count: 3
scope:

1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels.

1.2 Plates under this specification are available in three grades having different strength levels as follows:

GradeTensile Strength,ksi [MPa]
A 65-85 [450-585]
B 70-90 [485-620]
C 75-95 [515-655]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification as follows:

GradeMaximum Thickness,in. [mm]
A 6 [150]
B 6 [150]
C 4 [100]

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

September 1, 2022
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification2 covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification2 covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades...
ASTM A204/A204M-03
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades...
September 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum
1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Material under this specification is available in three grades...
Advertisement