ASTM International - ASTM A302/A302M-03

Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2003
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels.

1.2 Plates under this specification are available in four grades having different strength levels as follows:

GradeTensile Strength, ksi [MPa]Type
A 75-95 [515-655] Mn-Mo
B 80-100 [550-690] Mn-Mo
C 80-100 [550-690] Mn-Mo-Ni
D 80-100 [550-690] Mn-Mo-Ni

1.3 The maximum thickness of plates is limited only by the capacity of the chemical composition to meet the specified mechanical property requirements. The minimum thickness is limited to 0.25 in. [6.5 mm].

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

September 1, 2022
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this...
ASTM A302/A302M-03
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this...
May 13, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates intended particularly for welded boilers and other pressure vessels. 1.2 Material under this...
January 1, 1993
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
A description is not available for this item.
Advertisement