ASTM International - ASTM D897-01

Standard Test Method for Tensile Properties of Adhesive Bonds

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 3
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of...
May 1, 2016
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of...
October 1, 2008
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of...
October 10, 2001
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds when tested on standard shape specimens and under defined conditions of pretreatment,...
ASTM D897-01
October 10, 2001
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds when tested on standard shape specimens and under defined conditions of pretreatment,...
October 10, 2001
Standard Test Method for Tensile Properties of Adhesive Bonds
1.1 This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of...
Advertisement