ASTM International - ASTM D928-87(1998)

Standard Specification for Sodium Bicarbonate (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1998
Status: inactive
Page Count: 1
ICS Code (Salts): 71.060.50
scope:

1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is desired.

1.2 This material may be hazardous if not properly managed. Precautionary information for the safe use, storage, and disposal of this material should be preliminarily obtained from suppliers and others. In case of personal accident with this material, apply appropriate first aid; telephone nearest Poison Control Center for assistance, and get medical attention immediately.

Document History

November 1, 2024
Standard Specification for Sodium Bicarbonate
1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is...
January 1, 2017
Standard Specification for Sodium Bicarbonate
1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is...
October 1, 2009
Standard Specification for Sodium Bicarbonate
1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is...
October 1, 2003
Standard Specification for Sodium Bicarbonate
1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is...
ASTM D928-87(1998)
January 10, 1998
Standard Specification for Sodium Bicarbonate (Withdrawn 2001)
1.1 This specification covers material suitable for use in various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is...
Advertisement