ASTM International - ASTM D946-82(1999)

Standard Specification for Penetration-Graded Asphalt Cement for Use in Pavement Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 2
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers asphalt cement for use in the construction of pavements.

1.2 This specification covers the following penetration grades:

40-50, 120-150, and 60-70, 200-300. 85-100,

Document History

July 1, 2009
Standard Specification for Penetration-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cement for use in the construction of pavements. 1.2 This specification covers the following penetration grades: 40-50, 120-150, and 60-70, 200-300. 85-100,
December 1, 2005
Standard Specification for Penetration-Graded Asphalt Cement for Use in Pavement Construction
This specification covers the standard for asphalt cement proposed for use in the construction of pavements. This specification shall include the following penetration grades: 40-50, 60-70, 85-100,...
ASTM D946-82(1999)
February 10, 1999
Standard Specification for Penetration-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cement for use in the construction of pavements. 1.2 This specification covers the following penetration grades: 40-50, 120-150, and 60-70, 200-300. 85-100,
Advertisement