ASTM International - ASTM C846-94(2003)
Standard Practice for Application of Cellulosic Fiber Insulating Board for Wall Sheathing
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 4 |
significance And Use:
This standard provides recommendations for the installation in a safe and effective manner. Actual conditions may vary greatly, and additional care should be taken to ensure a safe and effective... View More
scope:
1.1 This practice covers the requirements for storing, handling, and application of cellulosic fiber insulating board products.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
Document History