ASTM International - ASTM D561-82(2003)

Standard Specification for Carbon Black Pigment for Paint

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2020
Standard Specification for Carbon Black Pigment for Paint
1.1 This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI units are...
December 1, 2014
Standard Specification for Carbon Black Pigment for Paint
1.1 This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI units are...
February 1, 2008
Standard Specification for Carbon Black Pigment for Paint
This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings. The pigment shall be made by burning...
ASTM D561-82(2003)
October 1, 2003
Standard Specification for Carbon Black Pigment for Paint
1.1 This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI units are...
January 1, 1996
Standard Specification for Carbon Black Pigment for Paint
1.1 This specification covers the pigment commercially known as carbon black, which is suitable for use in the manufacture of protective or decorative coatings.
Advertisement