ASTM International - ASTM D6924-03
Standard Specification for Preformed Thermoplastic Vulcanizate Elastomeric Joint Seals for Bridges
| Organization: | ASTM International |
| Publication Date: | 10 July 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Bridge construction): | 93.040 |
scope:
1.1 This specification covers the material requirements for preformed thermoplastic vulcanizate (TPV) elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of a TPV and functions only by compression of the seal between the faces of the joint with the seal folding inward at the top to facilitate compression. The seal is installed with a lubricant adhesive and is designed to seal the joint and reject incompressibles.
Note 1-This specification may not be applicable for seals whose height is less than 90 % of its nominal width.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History