ASTM International - ASTM D2103-03

Standard Specification for Polyethylene Film and Sheeting

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2003
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm [0.012 in.] in thickness, inclusive. The film or sheeting may contain additives for the improvement of the surface properties, pigments, or stabilizers, or combinations thereof.

1.2 The values stated in SI units are to be regarded as standard. The values given in brackets are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 This specification allows for the use of recycled polyethylene film or resin as feedstock, in whole or in part, as long as all the requirements as governed by the producer and end user are also met (see Note 1).

Note 1-Guide D 5033 describes terminology and definitions related to recycled plastics.

Note 2-There is no known ISO equivalent to this specification.

Document History

December 1, 2023
Standard Specification for Polyethylene Film
1.1 This specification covers the classification of polyethylene film up to 0.254 mm (0.010 in.) in thickness, inclusive. The film can contain additives for the improvement of the surface properties,...
November 15, 2023
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm (0.012 in.) in thickness, inclusive. The film or sheeting can contain additives for the improvement of...
April 1, 2015
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm (0.012 in.) in thickness, inclusive. The film or sheeting may contain additives for the improvement of...
April 1, 2010
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm (0.012 in.) in thickness, inclusive. The film or sheeting may contain additives for the improvement of...
November 1, 2008
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm (0.012 in.) in thickness, inclusive. The film or sheeting may contain additives for the improvement of...
December 1, 2005
Standard Specification for Polyethylene Film and Sheeting
This specification covers the classification of polyethylene film and sheeting. Recycled polyethylene film or resin may be used as feedstock, and the film or sheeting may contain additives for...
ASTM D2103-03
August 10, 2003
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm [0.012 in.] in thickness, inclusive. The film or sheeting may contain additives for the improvement of...
April 10, 1997
Standard Specification for Polyethylene Film and Sheeting
1.1 This specification covers the classification of polyethylene film and sheeting up to 0.3 mm (0.012 in.) in thickness, inclusive. The film or sheeting may contain additives for the improvement of...
Advertisement