ASTM International - ASTM E617-97(2003)

Standard Specification for Laboratory Weights And Precision Mass Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 7
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers weights and mass standards used in laboratories, specifically classes 0, 1, 2, 3, 4, 5, 6 and 7. This specification replaces National Bureau of Standards Circular 547, Section , which is out of print.

1.2 This specification further recognizes that International Recommendation R111 exists, that describes classes E1, E2, F1, F2, M1, M2 and M3. Users may choose to reference either R111 or this specification, depending on requirements.

1.3 This specification contains the principal physical characteristics and metrological requirements for weights that are used.

1.3.1 For the verification of weighing instruments;

1.3.2 For the verification of weights of a lower class of accuracy; and

1.3.3 With weighing instruments.

1.4 Tolerances and design restrictions for each class are described in order that both individual weights or sets of weights can be chosen for appropriate applications.

1.5 The values stated in SI units are to be regarded as the standard.

abstract:

This specification covers laboratory weights and precision mass standards including their principal physical characteristics and metrological requirements. Maximum permissible error, magnetic... View More

Document History

August 15, 2023
Standard Specification for Laboratory Weights and Precision Mass Standards
1.1 This specification covers weights and mass standards used in laboratories, specifically classes 000, 00, 0, 1, 2, 3, 4, 5, 6, and 7. This specification replaces National Bureau of Standards...
October 1, 2018
Standard Specification for Laboratory Weights and Precision Mass Standards
1.1 This specification covers weights and mass standards used in laboratories, specifically classes 000, 00, 0, 1, 2, 3, 4, 5, 6, and 7. This specification replaces National Bureau of Standards...
May 1, 2013
Standard Specification for Laboratory Weights and Precision Mass Standards
1.1 This specification covers weights and mass standards used in laboratories, specifically classes 000, 00, 0, 1, 2, 3, 4, 5, 6 and 7. This specification replaces National Bureau of Standards...
December 1, 2008
Standard Specification for Laboratory Weights And Precision Mass Standards
1.1 This specification covers weights and mass standards used in laboratories, specifically classes 0, 1, 2, 3, 4, 5, 6 and 7. This specification replaces National Bureau of Standards Circular 547,...
ASTM E617-97(2003)
November 10, 1997
Standard Specification for Laboratory Weights And Precision Mass Standards
1.1 This specification covers weights and mass standards used in laboratories, specifically classes 0, 1, 2, 3, 4, 5, 6 and 7. This specification replaces National Bureau of Standards Circular 547,...
November 10, 1997
Standard Specification for Laboratory Weights And Precision Mass Standards
1.1 This specification covers various classes of weights and mass standards used in laboratories. Weights used for commercial measurements are excluded, except that one class of standards designed...
Advertisement